TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012JB1A476M125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012JB1A476M125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012JB1A476M125AC
Multilayer Ceramic Chip Capacitor C2012JB1A476M125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11420-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11420-6-ND
Ceramic Capacitors 445-11420-6-ND
47µF ±20% 10V Ceramic Capacitor JB 0805 (2012 Metric)

47µF ±20% 10V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11420-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11420-1-ND
Ceramic Capacitors 445-11420-1-ND
47µF ±20% 10V Ceramic Capacitor JB 0805 (2012 Metric)

47µF ±20% 10V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11420-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11420-2-ND
Ceramic Capacitors 445-11420-2-ND
47µF ±20% 10V Ceramic Capacitor JB 0805 (2012 Metric)

47µF ±20% 10V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
47UF 10V Capacitor
60-C2012JB1A476M125AC
47UF 10V Capacitor 60-C2012JB1A476M125AC
CAP CER 47UF 10V JB 0805 Product overview: C2012JB1A476M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012JB1A476M125A C can be used for catalog matching and distributor lookup.

CAP CER 47UF 10V JB 0805 Product overview: C2012JB1A476M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012JB1A476M125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0805,jb,10V,47Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 52X3924 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,jb,10V,47Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
52X3924
Mlcc,0805,jb,10V,47Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 52X3924
MLCC,0805,JB,10V,47µ F,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,JB,10V,47µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C2012JB1A476M125AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012JB1A476M125AC
Ceramic Capacitors C2012JB1A476M125AC
CAP CER 47UF 10V JB 0805

CAP CER 47UF 10V JB 0805

Supplier's Site Datasheet
CAP CER 47UF 10V JB 0805 - 769-C2012JB1A476M125AC - Utmel Electronic Limited
Hong Kong, China
CAP CER 47UF 10V JB 0805
769-C2012JB1A476M125AC
CAP CER 47UF 10V JB 0805 769-C2012JB1A476M125AC
CAP CER 47UF 10V JB 0805

CAP CER 47UF 10V JB 0805

Supplier's Site
Capacitor - 109288911 - Radwell International
Willingboro, NJ, United States
Capacitor
109288911
Capacitor 109288911
DISCONTINUED BY MANUFACTURER, CAPACITOR, SMD, FILM, 33UF, 10V, CASE SIZE 2012. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CAPACITOR, SMD, FILM, 33UF, 10V, CASE SIZE 2012. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012JB1A476M125AC 445-11420-6-ND 445-11420-1-ND 60-C2012JB1A476M125AC 52X3924 C2012JB1A476M125AC 769-C2012JB1A476M125AC 109288911
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 47UF 10V Capacitor Mlcc,0805,jb,10V,47Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors CAP CER 47UF 10V JB 0805 Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Leaded Capacitor
Technology Multilayer Film Capacitors Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 2.01E9 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF200J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 107SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers