TDK U.S.A. Corporation 4.7UF 6.3V Capacitor C2012JB0J475M085AB

Description
CAP CER 4.7UF 6.3V JB 0805 Product overview: C2012JB0J475M085AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012JB0J475M085A B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 6.3V JB 0805 Product overview: C2012JB0J475M085AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012JB0J475M085A B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 6.3V Capacitor
60-C2012JB0J475M085AB
4.7UF 6.3V Capacitor 60-C2012JB0J475M085AB
CAP CER 4.7UF 6.3V JB 0805 Product overview: C2012JB0J475M085AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012JB0J475M085A B can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V JB 0805 Product overview: C2012JB0J475M085AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012JB0J475M085AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-11397-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11397-2-ND
Ceramic Capacitors 445-11397-2-ND
4.7µF ±20% 6.3V Ceramic Capacitor JB 0805 (2012 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012JB0J475M085AB - 914391-C2012JB0J475M085AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012JB0J475M085AB
914391-C2012JB0J475M085AB
Ceramic Capacitors - C2012JB0J475M085AB 914391-C2012JB0J475M085AB
Manufacturer: TDK Corporation Win Source Part Number: 914391-C2012JB0J475M 085AB Series: C Operating Temperature Range: -25°C ~ 85°C Features: 4.7 µF ±20% 6.3V Ceramic Capacitor JB 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11397-6, C2012JB0J475MT0J0N, 445-11397-2, 445-11397-1

Manufacturer: TDK Corporation
Win Source Part Number: 914391-C2012JB0J475M085AB
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 4.7 µF ±20% 6.3V Ceramic Capacitor JB 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11397-6, C2012JB0J475MT0J0N, 445-11397-2, 445-11397-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 60-C2012JB0J475M085AB 445-11397-2-ND 914391-C2012JB0J475M085AB
Product Name 4.7UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors - C2012JB0J475M085AB
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers