TDK U.S.A. Corporation Ceramic Capacitors - C2012JB0J475K085AB C2012JB0J475K085AB

Description
Manufacturer: TDK Corporation Win Source Part Number: 914390-C2012JB0J475K 085AB Series: C Operating Temperature Range: -25°C ~ 85°C Features: 4.7 µF ±10% 6.3V Ceramic Capacitor JB 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11396-6, 445-11396-2, 445-11396-1, C2012JB0J475KT0J0N
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 914390-C2012JB0J475K 085AB Series: C Operating Temperature Range: -25°C ~ 85°C Features: 4.7 µF ±10% 6.3V Ceramic Capacitor JB 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11396-6, 445-11396-2, 445-11396-1, C2012JB0J475KT0J0N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C2012JB0J475K085AB - 914390-C2012JB0J475K085AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012JB0J475K085AB
914390-C2012JB0J475K085AB
Ceramic Capacitors - C2012JB0J475K085AB 914390-C2012JB0J475K085AB
Manufacturer: TDK Corporation Win Source Part Number: 914390-C2012JB0J475K 085AB Series: C Operating Temperature Range: -25°C ~ 85°C Features: 4.7 µF ±10% 6.3V Ceramic Capacitor JB 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11396-6, 445-11396-2, 445-11396-1, C2012JB0J475KT0J0N

Manufacturer: TDK Corporation
Win Source Part Number: 914390-C2012JB0J475K085AB
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 4.7 µF ±10% 6.3V Ceramic Capacitor JB 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11396-6, 445-11396-2, 445-11396-1, C2012JB0J475KT0J0N

Buy Now Datasheet
Singapore, Singapore
4.7UF 6.3V Capacitor
60-C2012JB0J475K085AB
4.7UF 6.3V Capacitor 60-C2012JB0J475K085AB
CAP CER 4.7UF 6.3V JB 0805 Product overview: C2012JB0J475K085AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012JB0J475K085A B can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V JB 0805 Product overview: C2012JB0J475K085AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012JB0J475K085AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-11396-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11396-2-ND
Ceramic Capacitors 445-11396-2-ND
4.7µF ±10% 6.3V Ceramic Capacitor JB 0805 (2012 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 914390-C2012JB0J475K085AB 60-C2012JB0J475K085AB 445-11396-2-ND
Product Name Ceramic Capacitors - C2012JB0J475K085AB 4.7UF 6.3V Capacitor Ceramic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 337AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers