TDK U.S.A. Corporation Ceramic Capacitors C2012CH1V273K060AC

Description
0.027µF ±10% 35V Ceramic Capacitor CH 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 35V Ceramic Capacitor CH 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C2012CH1V273K060AC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C2012CH1V273K060AC-ND
Ceramic Capacitors C2012CH1V273K060AC-ND
0.027µF ±10% 35V Ceramic Capacitor CH 0805 (2012 Metric)

0.027µF ±10% 35V Ceramic Capacitor CH 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C2012CH1V273K060AC
CAP CER 0.027UF 35V CH 0805

CAP CER 0.027UF 35V CH 0805

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number C2012CH1V273K060AC-ND C2012CH1V273K060AC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - M39014/021294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details