TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012CH1H332K060AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012CH1H332K060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012CH1H332K060AA
Multilayer Ceramic Chip Capacitor C2012CH1H332K060AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11344-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11344-2-ND
Ceramic Capacitors 445-11344-2-ND
3300pF ±10% 50V Ceramic Capacitor CH 0805 (2012 Metric)

3300pF ±10% 50V Ceramic Capacitor CH 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11344-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11344-1-ND
Ceramic Capacitors 445-11344-1-ND
3300pF ±10% 50V Ceramic Capacitor CH 0805 (2012 Metric)

3300pF ±10% 50V Ceramic Capacitor CH 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C2012CH1H332K060AA 445-11344-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details