TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012CH1H103J060AA

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012CH1H103J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012CH1H103J060AA
Multilayer Ceramic Chip Capacitor C2012CH1H103J060AA
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-11325-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11325-1-ND
Ceramic Capacitors 445-11325-1-ND
10000pF ±5% 50V Ceramic Capacitor CH 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor CH 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11325-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11325-2-ND
Ceramic Capacitors 445-11325-2-ND
10000pF ±5% 50V Ceramic Capacitor CH 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor CH 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-C2012CH1H103J060AA
10000PF 50V Capacitor 60-C2012CH1H103J060AA
CAP CER 10000PF 50V CH 0805 Product overview: C2012CH1H103J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012CH1H103J060A A can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V CH 0805 Product overview: C2012CH1H103J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012CH1H103J060AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012CH1H103J060AA - 914389-C2012CH1H103J060AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012CH1H103J060AA
914389-C2012CH1H103J060AA
Ceramic Capacitors - C2012CH1H103J060AA 914389-C2012CH1H103J060AA
Manufacturer: TDK Corporation Win Source Part Number: 914389-C2012CH1H103J 060AA Series: C Operating Temperature Range: -25°C ~ 85°C Features: 10000 pF ±5% 50V Ceramic Capacitor CH 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11325-6, 445-11325-1, 445-11325-2, C2012CH1H103JT0H0N

Manufacturer: TDK Corporation
Win Source Part Number: 914389-C2012CH1H103J060AA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 10000 pF ±5% 50V Ceramic Capacitor CH 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11325-6, 445-11325-1, 445-11325-2, C2012CH1H103JT0H0N

Buy Now

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012CH1H103J060AA 445-11325-1-ND 60-C2012CH1H103J060AA 914389-C2012CH1H103J060AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 10000PF 50V Capacitor Ceramic Capacitors - C2012CH1H103J060AA
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX122M200K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details