TDK U.S.A. Corporation Ceramic Capacitors C2012C0G2W471J060AE

Description
470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180306-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180306-2-ND
Ceramic Capacitors 445-180306-2-ND
470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180306-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180306-6-ND
Ceramic Capacitors 445-180306-6-ND
470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180306-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180306-1-ND
Ceramic Capacitors 445-180306-1-ND
470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 470Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk - 78AH1608 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk
78AH1608
Cap, 470Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk 78AH1608
CAP, 470PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 470PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-180306-2-ND 445-180306-6-ND 78AH1608
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M400A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details