TDK U.S.A. Corporation Ceramic Capacitors C2012C0G2W332J125AE

Description
3300pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180304-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180304-6-ND
Ceramic Capacitors 445-180304-6-ND
3300pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180304-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180304-1-ND
Ceramic Capacitors 445-180304-1-ND
3300pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180304-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180304-2-ND
Ceramic Capacitors 445-180304-2-ND
3300pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012C0G2W332J125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2W332J125AE
Ceramic Capacitors C2012C0G2W332J125AE
CAP CER 3300PF 450V C0G/NP0 0805

CAP CER 3300PF 450V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-180304-6-ND 445-180304-1-ND C2012C0G2W332J125AE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers