TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2W331J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2W331J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2W331J060AA
Multilayer Ceramic Chip Capacitor C2012C0G2W331J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15321-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15321-2-ND
Ceramic Capacitors 445-15321-2-ND
330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15321-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15321-6-ND
Ceramic Capacitors 445-15321-6-ND
330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15321-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15321-1-ND
Ceramic Capacitors 445-15321-1-ND
330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 330Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4963 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4963
Cap, 330Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4963
CAP, 330PF, 450V, 5%, C0G/NP0, 0805; Capacitance:330pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 330PF, 450V, 5%, C0G/NP0, 0805; Capacitance:330pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0805,c0G,450V,330Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk - 97W8669 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,450V,330Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk
97W8669
Mlcc,0805,c0G,450V,330Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk 97W8669
MLCC,0805,C0G,450V,3 30pF,0.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,450V,330pF,0.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2W331J060AA 445-15321-2-ND 445-15321-6-ND 68AC4963 97W8669
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk Mlcc,0805,c0G,450V,330Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details