TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2W221J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2W221J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2W221J060AA
Multilayer Ceramic Chip Capacitor C2012C0G2W221J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15313-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15313-6-ND
Ceramic Capacitors 445-15313-6-ND
220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15313-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15313-2-ND
Ceramic Capacitors 445-15313-2-ND
220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15313-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15313-1-ND
Ceramic Capacitors 445-15313-1-ND
220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795977 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795977
MLCCs - Multilayer Ceramic Capacitors 1795977
TDK C2012C0G2W221J060AA

TDK C2012C0G2W221J060AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795100 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795100
MLCCs - Multilayer Ceramic Capacitors 1795100
TDK C2012C0G2W221J060AA

TDK C2012C0G2W221J060AA

Supplier's Site
Cap, 220Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4961 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4961
Cap, 220Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4961
CAP, 220PF, 450V, 5%, C0G/NP0, 0805; Capacitance:220pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 220PF, 450V, 5%, C0G/NP0, 0805; Capacitance:220pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2W221J060AA 445-15313-6-ND 445-15313-2-ND 1795977 68AC4961
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 220Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
27PF 200V Capacitor - 60-CK05BX270K - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers