TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2W152J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2W152J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2W152J085AA
Multilayer Ceramic Chip Capacitor C2012C0G2W152J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795099 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795099
MLCCs - Multilayer Ceramic Capacitors 1795099
TDK C2012C0G2W152J085AA

TDK C2012C0G2W152J085AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795955 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795955
MLCCs - Multilayer Ceramic Capacitors 1795955
TDK C2012C0G2W152J085AA

TDK C2012C0G2W152J085AA

Supplier's Site
Ceramic Capacitors - 445-15307-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15307-2-ND
Ceramic Capacitors 445-15307-2-ND
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15307-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15307-1-ND
Ceramic Capacitors 445-15307-1-ND
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15307-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15307-6-ND
Ceramic Capacitors 445-15307-6-ND
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 1500Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4960 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4960
Cap, 1500Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4960
CAP, 1500PF, 450V, 5%, C0G/NP0, 0805; Capacitance:1500pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 1500PF, 450V, 5%, C0G/NP0, 0805; Capacitance:1500pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2W152J085AA 1795099 445-15307-2-ND 445-15307-6-ND 68AC4960
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1500Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL2R5MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers