Mid Voltage (100 to 630V)
1000pF ±10% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
1000pF ±10% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
1000pF ±10% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
MLCC,0805,C0G,450V,1
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C2012C0G2W102K060AA | 445-15300-6-ND | 445-15300-2-ND | 97W8648 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0805,c0G,450V,1Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF |