Mid Voltage (100 to 630V)
6800pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
6800pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
6800pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 6800PF 250V C0G 0805
MLCC,0805,C0G,250V,6
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C2012C0G2E682K125AA | 445-15294-2-ND | 445-15294-6-ND | C2012C0G2E682K125AA | 97W8642 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0805,c0G,250V,6.8Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0068 microF | 0.0068 microF |