TDK U.S.A. Corporation Ceramic Capacitors C2012C0G2E682J125AE

Description
6800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180293-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180293-6-ND
Ceramic Capacitors 445-180293-6-ND
6800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180293-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180293-2-ND
Ceramic Capacitors 445-180293-2-ND
6800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180293-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180293-1-ND
Ceramic Capacitors 445-180293-1-ND
6800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,c0G,250V,6.8Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 58AC2579 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,250V,6.8Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
58AC2579
Mlcc,0805,c0G,250V,6.8Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 58AC2579
MLCC,0805,C0G,250V,6 .8nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,250V,6.8nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
CAP CER 6800PF 250V C0G/NP0 0805 - 769-C2012C0G2E682J125AE - Utmel Electronic Limited
Hong Kong, China
CAP CER 6800PF 250V C0G/NP0 0805
769-C2012C0G2E682J125AE
CAP CER 6800PF 250V C0G/NP0 0805 769-C2012C0G2E682J125AE
CAP CER 6800PF 250V C0G/NP0 0805

CAP CER 6800PF 250V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-180293-6-ND 445-180293-2-ND 58AC2579 769-C2012C0G2E682J125AE
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0805,c0G,250V,6.8Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk CAP CER 6800PF 250V C0G/NP0 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SVL016MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details