TDK U.S.A. Corporation Ceramic Capacitors C2012C0G2E332J085AE

Description
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180289-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180289-2-ND
Ceramic Capacitors 445-180289-2-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180289-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180289-1-ND
Ceramic Capacitors 445-180289-1-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180289-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180289-6-ND
Ceramic Capacitors 445-180289-6-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012C0G2E332J085AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2E332J085AE
Ceramic Capacitors C2012C0G2E332J085AE
CAP CER 3300PF 250V C0G/NP0 0805

CAP CER 3300PF 250V C0G/NP0 0805

Supplier's Site Datasheet
Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 58AC2575 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk
58AC2575
Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk 58AC2575
MLCC,0805,C0G,250V,3 .3nF,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,250V,3.3nF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-180289-2-ND 445-180289-6-ND C2012C0G2E332J085AE 58AC2575
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;2200pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186294 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CFR35B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details