TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2E332J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2E332J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2E332J085AA
Multilayer Ceramic Chip Capacitor C2012C0G2E332J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795873 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795873
MLCCs - Multilayer Ceramic Capacitors 1795873
TDK C2012C0G2E332J085AA

TDK C2012C0G2E332J085AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795092 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795092
MLCCs - Multilayer Ceramic Capacitors 1795092
TDK C2012C0G2E332J085AA

TDK C2012C0G2E332J085AA

Supplier's Site
Ceramic Capacitors - 445-15285-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15285-2-ND
Ceramic Capacitors 445-15285-2-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15285-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15285-1-ND
Ceramic Capacitors 445-15285-1-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15285-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15285-6-ND
Ceramic Capacitors 445-15285-6-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 97W8633 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk
97W8633
Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk 97W8633
MLCC,0805,C0G,250V,3 .3nF,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,250V,3.3nF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2E332J085AA 1795873 445-15285-2-ND 445-15285-6-ND 97W8633
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 227SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details