TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2E272J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2E272J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2E272J125AA
Multilayer Ceramic Chip Capacitor C2012C0G2E272J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2328-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2328-6-ND
Ceramic Capacitors 445-2328-6-ND
2700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2328-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2328-2-ND
Ceramic Capacitors 445-2328-2-ND
2700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2328-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2328-1-ND
Ceramic Capacitors 445-2328-1-ND
2700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
CAP CER 2700PF 250V C0G 0805 - 769-C2012C0G2E272J125AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 2700PF 250V C0G 0805
769-C2012C0G2E272J125AA
CAP CER 2700PF 250V C0G 0805 769-C2012C0G2E272J125AA
CAP CER 2700PF 250V C0G 0805

CAP CER 2700PF 250V C0G 0805

Supplier's Site
Ceramic Capacitor 2700Pf 250V, C0G, 5%, 0805, Full Reel; Capacitance Tdk - 87R3897 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf 250V, C0G, 5%, 0805, Full Reel; Capacitance Tdk
87R3897
Ceramic Capacitor 2700Pf 250V, C0G, 5%, 0805, Full Reel; Capacitance Tdk 87R3897
CERAMIC CAPACITOR 2700PF 250V, C0G, 5%, 0805, FULL REEL; Capacitance:2700pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF 250V, C0G, 5%, 0805, FULL REEL; Capacitance:2700pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2E272J125AA 445-2328-6-ND 445-2328-2-ND 769-C2012C0G2E272J125AA 87R3897
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 2700PF 250V C0G 0805 Ceramic Capacitor 2700Pf 250V, C0G, 5%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 0.0027 microF 0.0027 microF 0.0027 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337UVG2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details