TDK Corporation Multilayer Ceramic Chip Capacitor C2012C0G2E182J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2E182J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2E182J125AA
Multilayer Ceramic Chip Capacitor C2012C0G2E182J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4142-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4142-1-ND
Ceramic Capacitors 445-4142-1-ND
1800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4142-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4142-6-ND
Ceramic Capacitors 445-4142-6-ND
1800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4142-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4142-2-ND
Ceramic Capacitors 445-4142-2-ND
1800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 1800Pf 250V, C0G, 5%, 0805; Capacitance Tdk - 87R3895 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf 250V, C0G, 5%, 0805; Capacitance Tdk
87R3895
Capacitor Ceramic 1800Pf 250V, C0G, 5%, 0805; Capacitance Tdk 87R3895
CAPACITOR CERAMIC 1800PF 250V, C0G, 5%, 0805; Capacitance:1800pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF 250V, C0G, 5%, 0805; Capacitance:1800pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2E182J125AA 445-4142-1-ND 445-4142-6-ND 87R3895
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1800Pf 250V, C0G, 5%, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - M22U334M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details