TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2E152J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2E152J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2E152J085AA
Multilayer Ceramic Chip Capacitor C2012C0G2E152J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - C2012C0G2E152J085AA - 770860-C2012C0G2E152J085AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012C0G2E152J085AA
770860-C2012C0G2E152J085AA
Ceramic Capacitors - C2012C0G2E152J085AA 770860-C2012C0G2E152J085AA
Manufacturer: TDK Corporation Win Source Part Number: 770860-C2012C0G2E152 J085AA Series: C Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 1500pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: C2012 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 250V Thickness (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): GRM21A5C2E152JWA1D; GRM21A5C2E152JWA1J; CGA4C2C0G2E152J(085A B); CGA4F3C0G2E152J085AA ; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 770860-C2012C0G2E152J085AA
Series: C
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1500pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: C2012
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 250V
Thickness (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): GRM21A5C2E152JWA1D; GRM21A5C2E152JWA1J; CGA4C2C0G2E152J(085AB); CGA4F3C0G2E152J085AA;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1500PF 250V Capacitor
60-C2012C0G2E152J085AA
1500PF 250V Capacitor 60-C2012C0G2E152J085AA
CAP CER 1500PF 250V C0G 0805 Product overview: C2012C0G2E152J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G2E152J085 AA can be used for catalog matching and distributor lookup.

CAP CER 1500PF 250V C0G 0805 Product overview: C2012C0G2E152J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G2E152J085AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2326-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2326-1-ND
Ceramic Capacitors 445-2326-1-ND
1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2326-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2326-2-ND
Ceramic Capacitors 445-2326-2-ND
1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2326-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2326-6-ND
Ceramic Capacitors 445-2326-6-ND
1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 1500 Pf, 5%, C0G / Np0, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk - 55T0118 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 1500 Pf, 5%, C0G / Np0, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk
55T0118
Multilayer Ceramic Capacitor, C Series, 1500 Pf, 5%, C0G / Np0, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk 55T0118
Multilayer Ceramic Capacitor, C Series, 1500 pF, - 5%, C0G / NP0, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 1500 pF, - 5%, C0G / NP0, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2E152J085AA 770860-C2012C0G2E152J085AA 60-C2012C0G2E152J085AA 445-2326-1-ND 445-2326-6-ND 55T0118
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C2012C0G2E152J085AA 1500PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 1500 Pf, 5%, C0G / Np0, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127GXX010MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details