TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2E103J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2E103J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2E103J125AA
Multilayer Ceramic Chip Capacitor C2012C0G2E103J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15283-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15283-6-ND
Ceramic Capacitors 445-15283-6-ND
10000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15283-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15283-1-ND
Ceramic Capacitors 445-15283-1-ND
10000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15283-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15283-2-ND
Ceramic Capacitors 445-15283-2-ND
10000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.01Μf, 250V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4953 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 250V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4953
Cap, 0.01Μf, 250V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4953
CAP, 0.01µF, 250V, 5%, C0G/NP0, 0805; Capacitance:10000pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.01µF, 250V, 5%, C0G/NP0, 0805; Capacitance:10000pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 10000PF 250V C0G 0805 - 769-C2012C0G2E103J125AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 250V C0G 0805
769-C2012C0G2E103J125AA
CAP CER 10000PF 250V C0G 0805 769-C2012C0G2E103J125AA
CAP CER 10000PF 250V C0G 0805

CAP CER 10000PF 250V C0G 0805

Supplier's Site
Ceramic Capacitors - C2012C0G2E103J125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2E103J125AA
Ceramic Capacitors C2012C0G2E103J125AA
CAP CER 10000PF 250V C0G 0805

CAP CER 10000PF 250V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2E103J125AA 445-15283-6-ND 445-15283-1-ND 68AC4953 769-C2012C0G2E103J125AA C2012C0G2E103J125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 250V, 5%, C0G/np0, 0805; Capacitance Tdk CAP CER 10000PF 250V C0G 0805 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 113257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers