TDK Corporation Multilayer Ceramic Chip Capacitor C2012C0G2E102J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2E102J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2E102J085AA
Multilayer Ceramic Chip Capacitor C2012C0G2E102J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
1000PF 250V Capacitor
60-C2012C0G2E102J085AA
1000PF 250V Capacitor 60-C2012C0G2E102J085AA
CAP CER 1000PF 250V C0G 0805 Product overview: C2012C0G2E102J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G2E102J085 AA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 250V C0G 0805 Product overview: C2012C0G2E102J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G2E102J085AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2325-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2325-2-ND
Ceramic Capacitors 445-2325-2-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2325-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2325-1-ND
Ceramic Capacitors 445-2325-1-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2325-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2325-6-ND
Ceramic Capacitors 445-2325-6-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331386-C2012C0G2E102J085AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331386-C2012C0G2E102J085AA
Capacitors - Ceramic Capacitors 1331386-C2012C0G2E102J085AA
Manufacturer: TDK Corporation Win Source Part Number: 1331386-C2012C0G2E10 2J085AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-2325-1,445-2325- 2,C2012C0G2E102J,C20 12C0G2E102JT000N,C20 12COG2E102J,445-2325 -6,C2012C0G2E102JT,Q 4911637A RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331386-C2012C0G2E102J085AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-2325-1,445-2325-2,C2012C0G2E102J,C2012C0G2E102JT000N,C2012COG2E102J,445-2325-6,C2012C0G2E102JT,Q4911637A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitor 1000Pf 250V, C0G, 5%, 0805, Full Reel; Capacitance Tdk - 87R3892 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 250V, C0G, 5%, 0805, Full Reel; Capacitance Tdk
87R3892
Ceramic Capacitor 1000Pf 250V, C0G, 5%, 0805, Full Reel; Capacitance Tdk 87R3892
CERAMIC CAPACITOR 1000PF 250V, C0G, 5%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 250V, C0G, 5%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 250V, C0G, 5%, 0805; Capacitance Tdk - 90R8324 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 250V, C0G, 5%, 0805; Capacitance Tdk
90R8324
Ceramic Capacitor 1000Pf 250V, C0G, 5%, 0805; Capacitance Tdk 90R8324
CERAMIC CAPACITOR 1000PF 250V, C0G, 5%, 0805; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 250V, C0G, 5%, 0805; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2E102J085AA 60-C2012C0G2E102J085AA 445-2325-2-ND 445-2325-6-ND 1331386-C2012C0G2E102J085AA 87R3892 90R8324
Product Name Multilayer Ceramic Chip Capacitor 1000PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 1000Pf 250V, C0G, 5%, 0805, Full Reel; Capacitance Tdk Ceramic Capacitor 1000Pf 250V, C0G, 5%, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details