TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2A562J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2A562J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2A562J125AA
Multilayer Ceramic Chip Capacitor C2012C0G2A562J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15277-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15277-6-ND
Ceramic Capacitors 445-15277-6-ND
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15277-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15277-2-ND
Ceramic Capacitors 445-15277-2-ND
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15277-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15277-1-ND
Ceramic Capacitors 445-15277-1-ND
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 5600Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk - 78AH1605 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk
78AH1605
Cap, 5600Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk 78AH1605
CAP, 5600PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 5600PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2A562J125AA 445-15277-6-ND 445-15277-2-ND 78AH1605
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 5600Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701020 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers