TDK Corporation Multilayer Ceramic Chip Capacitor C2012C0G2A472J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2A472J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2A472J125AA
Multilayer Ceramic Chip Capacitor C2012C0G2A472J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2324-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2324-6-ND
Ceramic Capacitors 445-2324-6-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2324-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2324-1-ND
Ceramic Capacitors 445-2324-1-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2324-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2324-2-ND
Ceramic Capacitors 445-2324-2-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 4700Pf 100V, C0G, 5%, 0805; Capacitance Tdk - 91R0080 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, C0G, 5%, 0805; Capacitance Tdk
91R0080
Ceramic Capacitor 4700Pf 100V, C0G, 5%, 0805; Capacitance Tdk 91R0080
CERAMIC CAPACITOR 4700PF 100V, C0G, 5%, 0805; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 100V, C0G, 5%, 0805; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 4700Pf 100V, C0G, 5%, 0805; Capacitance Tdk - 87R3890 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 100V, C0G, 5%, 0805; Capacitance Tdk
87R3890
Capacitor Ceramic 4700Pf 100V, C0G, 5%, 0805; Capacitance Tdk 87R3890
CAPACITOR CERAMIC 4700PF 100V, C0G, 5%, 0805; Capacitance:4700pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 100V, C0G, 5%, 0805; Capacitance:4700pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C2012C0G2A472J125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2A472J125AA
Ceramic Capacitors C2012C0G2A472J125AA
CAP CER 4700PF 100V C0G 0805

CAP CER 4700PF 100V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2A472J125AA 445-2324-6-ND 445-2324-1-ND 91R0080 87R3890 C2012C0G2A472J125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 4700Pf 100V, C0G, 5%, 0805; Capacitance Tdk Capacitor Ceramic 4700Pf 100V, C0G, 5%, 0805; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021417 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1913020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details