TDK U.S.A. Corporation Ceramic Capacitors C2012C0G2A333K125AC

Description
0.033µF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172672-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172672-2-ND
Ceramic Capacitors 445-172672-2-ND
0.033µF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172672-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172672-1-ND
Ceramic Capacitors 445-172672-1-ND
0.033µF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172672-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172672-6-ND
Ceramic Capacitors 445-172672-6-ND
0.033µF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,c0G,100V,33Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 39Y4269 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,100V,33Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
39Y4269
Mlcc,0805,c0G,100V,33Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 39Y4269
MLCC,0805,C0G,100V,3 3nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,100V,33nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-172672-2-ND 445-172672-6-ND 39Y4269
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0805,c0G,100V,33Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C271K1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details