TDK U.S.A. Corporation Ceramic Capacitors C2012C0G2A223K125AC

Description
0.022µF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172670-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172670-1-ND
Ceramic Capacitors 445-172670-1-ND
0.022µF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172670-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172670-6-ND
Ceramic Capacitors 445-172670-6-ND
0.022µF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172670-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172670-2-ND
Ceramic Capacitors 445-172670-2-ND
0.022µF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,c0G,100V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 39Y4267 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,100V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
39Y4267
Mlcc,0805,c0G,100V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 39Y4267
MLCC,0805,C0G,100V,2 2nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,100V,22nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-172670-1-ND 445-172670-6-ND 39Y4267
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0805,c0G,100V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - C0603C332K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details