TDK U.S.A. Corporation Ceramic Capacitors C2012C0G2A223J125AE

Description
0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180287-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180287-1-ND
Ceramic Capacitors 445-180287-1-ND
0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180287-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180287-2-ND
Ceramic Capacitors 445-180287-2-ND
0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180287-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180287-6-ND
Ceramic Capacitors 445-180287-6-ND
0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.022Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk - 71AH3297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
71AH3297
Cap, 0.022Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk 71AH3297
CAP, 0.022UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.022UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0805,c0G,100V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 58AC2573 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,100V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
58AC2573
Mlcc,0805,c0G,100V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 58AC2573
MLCC,0805,C0G,100V,2 2nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,100V,22nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-180287-1-ND 445-180287-6-ND 71AH3297
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.022Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details