TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2A182J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2A182J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2A182J085AA
Multilayer Ceramic Chip Capacitor C2012C0G2A182J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4136-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4136-1-ND
Ceramic Capacitors 445-4136-1-ND
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4136-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4136-6-ND
Ceramic Capacitors 445-4136-6-ND
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4136-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4136-2-ND
Ceramic Capacitors 445-4136-2-ND
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 1800Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Tdk - 87R3883 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1800Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Tdk
87R3883
Ceramic Capacitor 1800Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Tdk 87R3883
CERAMIC CAPACITOR 1800PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:1800pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1800PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:1800pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012C0G2A182J085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2A182J085AA
Ceramic Capacitors C2012C0G2A182J085AA
CAP CER 1800PF 100V C0G 0805

CAP CER 1800PF 100V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2A182J085AA 445-4136-1-ND 445-4136-6-ND 87R3883 C2012C0G2A182J085AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1800Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MMR630KSA02 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details