TDK U.S.A. Corporation Ceramic Capacitors C2012C0G2A153J085AC

Description
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172667-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172667-1-ND
Ceramic Capacitors 445-172667-1-ND
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172667-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172667-6-ND
Ceramic Capacitors 445-172667-6-ND
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172667-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172667-2-ND
Ceramic Capacitors 445-172667-2-ND
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795824 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795824
MLCCs - Multilayer Ceramic Capacitors 1795824
TDK C2012C0G2A153J085AC

TDK C2012C0G2A153J085AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795088 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795088
MLCCs - Multilayer Ceramic Capacitors 1795088
TDK C2012C0G2A153J085AC

TDK C2012C0G2A153J085AC

Supplier's Site
Ceramic Capacitors - C2012C0G2A153J085AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2A153J085AC
Ceramic Capacitors C2012C0G2A153J085AC
CAP CER 0.015UF 100V C0G 0805

CAP CER 0.015UF 100V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172667-1-ND 445-172667-6-ND 1795824 C2012C0G2A153J085AC
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 336XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details