Mid Voltage (100 to 630V)
10000pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
10000pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
10000pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 10000PF 100V C0G 0805
CAP CER 10000PF 100V C0G 0805
MLCC,0805,C0G,100V,1
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C2012C0G2A103K125AA | 445-15276-1-ND | 445-15276-6-ND | C2012C0G2A103K125AA | C2012C0G2A103K125AA | 97W8624 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Mlcc,0805,c0G,100V,10Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Film Capacitors | Single-Layer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |