TDK Corporation 1000PF 100V Capacitor C2012C0G2A102J060AA

Description
CAP CER 1000PF 100V C0G 0805 Product overview: C2012C0G2A102J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G2A102J060 AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 100V C0G 0805 Product overview: C2012C0G2A102J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G2A102J060 AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 100V Capacitor
60-C2012C0G2A102J060AA
1000PF 100V Capacitor 60-C2012C0G2A102J060AA
CAP CER 1000PF 100V C0G 0805 Product overview: C2012C0G2A102J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G2A102J060 AA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V C0G 0805 Product overview: C2012C0G2A102J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G2A102J060AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012C0G2A102J060AA - 914388-C2012C0G2A102J060AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012C0G2A102J060AA
914388-C2012C0G2A102J060AA
Ceramic Capacitors - C2012C0G2A102J060AA 914388-C2012C0G2A102J060AA
Manufacturer: TDK Corporation Win Source Part Number: 914388-C2012C0G2A102 J060AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-2320-6, C2012C0G2A102JT, C2012COG2A102J, C2012C0G2A102J, C2012C0G2A102JT000N, 445-2320-1, 445-2320-2

Manufacturer: TDK Corporation
Win Source Part Number: 914388-C2012C0G2A102J060AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-2320-6, C2012C0G2A102JT, C2012COG2A102J, C2012C0G2A102J, C2012C0G2A102JT000N, 445-2320-1, 445-2320-2

Buy Now
Ceramic Capacitors - 445-2320-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2320-6-ND
Ceramic Capacitors 445-2320-6-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2320-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2320-2-ND
Ceramic Capacitors 445-2320-2-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2320-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2320-1-ND
Ceramic Capacitors 445-2320-1-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0805; Capacitance Tdk - 90R8323 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0805; Capacitance Tdk
90R8323
Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0805; Capacitance Tdk 90R8323
CERAMIC CAPACITOR 1000PF 100V, C0G, 5%, 0805; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, C0G, 5%, 0805; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Tdk - 87R3880 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Tdk
87R3880
Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Tdk 87R3880
CERAMIC CAPACITOR 1000PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012C0G2A102J060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2A102J060AA
Ceramic Capacitors C2012C0G2A102J060AA
CAP CER 1000PF 100V C0G 0805

CAP CER 1000PF 100V C0G 0805

Supplier's Site Datasheet
CAP CER 1000PF 100V C0G 0805 - 769-C2012C0G2A102J060AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 100V C0G 0805
769-C2012C0G2A102J060AA
CAP CER 1000PF 100V C0G 0805 769-C2012C0G2A102J060AA
CAP CER 1000PF 100V C0G 0805

CAP CER 1000PF 100V C0G 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C2012C0G2A102J060AA 914388-C2012C0G2A102J060AA 445-2320-6-ND 445-2320-2-ND 90R8323 87R3880 C2012C0G2A102J060AA 769-C2012C0G2A102J060AA
Product Name 1000PF 100V Capacitor Ceramic Capacitors - C2012C0G2A102J060AA Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0805; Capacitance Tdk Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Tdk Ceramic Capacitors CAP CER 1000PF 100V C0G 0805
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details