TDK U.S.A. Corporation Ceramic Capacitors C2012C0G1V183K060AC

Description
0.018µF ±10% 35V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 35V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C2012C0G1V183K060AC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C2012C0G1V183K060AC-ND
Ceramic Capacitors C2012C0G1V183K060AC-ND
0.018µF ±10% 35V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.018µF ±10% 35V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,c0G,35V,18Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk - 92Y5955 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,35V,18Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk
92Y5955
Mlcc,0805,c0G,35V,18Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk 92Y5955
MLCC,0805,C0G,35V,18 nF,0.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,35V,18nF,0.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - C2012C0G1V183K060AC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C2012C0G1V183K060AC
Capacitors - Ceramic Capacitors C2012C0G1V183K060AC
CAP CER 0.018UF 35V C0G 0805

CAP CER 0.018UF 35V C0G 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C2012C0G1V183K060AC-ND 92Y5955 C2012C0G1V183K060AC
Product Name Ceramic Capacitors Mlcc,0805,c0G,35V,18Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details