TDK U.S.A. Corporation Ceramic Capacitors C2012C0G1V183J060AC

Description
0.018µF ±5% 35V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.018µF ±5% 35V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174562-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174562-1-ND
Ceramic Capacitors 445-174562-1-ND
0.018µF ±5% 35V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.018µF ±5% 35V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174562-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174562-2-ND
Ceramic Capacitors 445-174562-2-ND
0.018µF ±5% 35V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.018µF ±5% 35V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,c0G,35V,18Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk - 92Y5954 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,35V,18Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk
92Y5954
Mlcc,0805,c0G,35V,18Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk 92Y5954
MLCC,0805,C0G,35V,18 nF,0.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,35V,18nF,0.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-174562-1-ND 92Y5954
Product Name Ceramic Capacitors Mlcc,0805,c0G,35V,18Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details