TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G1H392J060AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G1H392J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G1H392J060AA
Multilayer Ceramic Chip Capacitor C2012C0G1H392J060AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7510-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7510-1-ND
Ceramic Capacitors 445-7510-1-ND
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7510-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7510-2-ND
Ceramic Capacitors 445-7510-2-ND
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 3900Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Tdk - 87R3865 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3900Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Tdk
87R3865
Ceramic Capacitor 3900Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Tdk 87R3865
CERAMIC CAPACITOR 3900PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3900PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C2012C0G1H392J060AA 445-7510-1-ND 87R3865
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitor 3900Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C1210C472J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers