TDK Corporation Multilayer Ceramic Chip Capacitor C2012C0G1H332J060AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G1H332J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G1H332J060AA
Multilayer Ceramic Chip Capacitor C2012C0G1H332J060AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7509-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7509-2-ND
Ceramic Capacitors 445-7509-2-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7509-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7509-1-ND
Ceramic Capacitors 445-7509-1-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7509-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7509-6-ND
Ceramic Capacitors 445-7509-6-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
3300PF 50V Capacitor
60-C2012C0G1H332J060AA
3300PF 50V Capacitor 60-C2012C0G1H332J060AA
CAP CER 3300PF 50V C0G 0805 Product overview: C2012C0G1H332J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G1H332J060 AA can be used for catalog matching and distributor lookup.

CAP CER 3300PF 50V C0G 0805 Product overview: C2012C0G1H332J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G1H332J060AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012C0G1H332J060AA - 914384-C2012C0G1H332J060AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012C0G1H332J060AA
914384-C2012C0G1H332J060AA
Ceramic Capacitors - C2012C0G1H332J060AA 914384-C2012C0G1H332J060AA
Manufacturer: TDK Corporation Win Source Part Number: 914384-C2012C0G1H332 J060AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-7509-2, 445-7509-1, C2012C0G1H332JT0H0N, 445-7509-6, C2012C0G1H332J/0.60

Manufacturer: TDK Corporation
Win Source Part Number: 914384-C2012C0G1H332J060AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-7509-2, 445-7509-1, C2012C0G1H332JT0H0N, 445-7509-6, C2012C0G1H332J/0.60

Buy Now
Mlcc,0805,c0G,50V,3.3Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk - 72W1826 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,50V,3.3Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk
72W1826
Mlcc,0805,c0G,50V,3.3Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk 72W1826
MLCC,0805,C0G,50V,3. 3nF,0.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,50V,3.3nF,0.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012C0G1H332J060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G1H332J060AA
Ceramic Capacitors C2012C0G1H332J060AA
CAP CER 3300PF 50V C0G 0805

CAP CER 3300PF 50V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G1H332J060AA 445-7509-2-ND 445-7509-6-ND 60-C2012C0G1H332J060AA 914384-C2012C0G1H332J060AA 72W1826 C2012C0G1H332J060AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 3300PF 50V Capacitor Ceramic Capacitors - C2012C0G1H332J060AA Mlcc,0805,c0G,50V,3.3Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 336SMH050MHR - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details