TDK Corporation Multilayer Ceramic Chip Capacitor C2012C0G1H272J060AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G1H272J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G1H272J060AA
Multilayer Ceramic Chip Capacitor C2012C0G1H272J060AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7508-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7508-1-ND
Ceramic Capacitors 445-7508-1-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7508-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7508-2-ND
Ceramic Capacitors 445-7508-2-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 2700Pf 50V, C0G, 5%, 0805; Capacitance Tdk - 87R3858 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf 50V, C0G, 5%, 0805; Capacitance Tdk
87R3858
Capacitor Ceramic 2700Pf 50V, C0G, 5%, 0805; Capacitance Tdk 87R3858
CAPACITOR CERAMIC 2700PF 50V, C0G, 5%, 0805; Capacitance:2700pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 2700PF 50V, C0G, 5%, 0805; Capacitance:2700pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012C0G1H272J060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G1H272J060AA
Ceramic Capacitors C2012C0G1H272J060AA
CAP CER 2700PF 50V C0G 0805

CAP CER 2700PF 50V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G1H272J060AA 445-7508-1-ND 87R3858 C2012C0G1H272J060AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic 2700Pf 50V, C0G, 5%, 0805; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0027 microF 0.0027 microF 0.0027 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers