TDK U.S.A. Corporation Ceramic Capacitors C2012C0G1H223J125AE

Description
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C2012C0G1H223J125AECT-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C2012C0G1H223J125AEDKR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C2012C0G1H223J125AETR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.022Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk - 29AJ5030 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk
29AJ5030
Cap, 0.022Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk 29AJ5030
CAP, 0.022UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.022UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C2012C0G1H223J125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G1H223J125AE
Ceramic Capacitors C2012C0G1H223J125AE
SOFT TERMINATION,0805,C0G ,50V,22

SOFT TERMINATION,0805,C0G,50V,22

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-C2012C0G1H223J125AECT-ND 445-C2012C0G1H223J125AEDKR-ND 29AJ5030 C2012C0G1H223J125AE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.022Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 337UVR016MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details