General (Up to 50V)
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
TDK C2012C0G1H153J085AA
TDK C2012C0G1H153J085AA
TDK C2012C0G1H153J085AA
CAP CER 0.015UF 50V C0G 0805
Multilayer Ceramic Capacitor, C Series, 0.015 - F, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP, 15000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C2012C0G1H153J085AA | 445-7521-2-ND | 445-7521-6-ND | 7883039 | 7883039P | C2012C0G1H153J085AA | 55T0115 | 92AH4427 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, C Series, 0.015 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk | Cap, 15000Pf, 50V, Mlcc, 0805 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |