TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G1E333J125AA

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 0.033µF 25V, C0G, 5%, 0805 from TDK is a multilayer ceramic chip capacitor designed for surface mount applications. It features a capacitance of 33,000 pF and a rated voltage of 25V DC. The capacitor has a tolerance of ±5% and utilizes a C0G (NP0) dielectric, which is known for its stability and low loss characteristics. The 0805 package size (2012 metric) provides a compact footprint suitable for various electronic applications, including general electronic equipment and mobile devices. This product is RoHS compliant and is intended for use in standard operating conditions. It is important to note that the capacitor is not designed for applications requiring higher reliability or safety standards, such as aerospace or medical equipment.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 0.033µF 25V, C0G, 5%, 0805 from TDK is a multilayer ceramic chip capacitor designed for surface mount applications. It features a capacitance of 33,000 pF and a rated voltage of 25V DC. The capacitor has a tolerance of ±5% and utilizes a C0G (NP0) dielectric, which is known for its stability and low loss characteristics. The 0805 package size (2012 metric) provides a compact footprint suitable for various electronic applications, including general electronic equipment and mobile devices. This product is RoHS compliant and is intended for use in standard operating conditions. It is important to note that the capacitor is not designed for applications requiring higher reliability or safety standards, such as aerospace or medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G1E333J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G1E333J125AA
Multilayer Ceramic Chip Capacitor C2012C0G1E333J125AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-2675-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2675-1-ND
Ceramic Capacitors 445-2675-1-ND
0.033µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2675-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2675-6-ND
Ceramic Capacitors 445-2675-6-ND
0.033µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2675-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2675-2-ND
Ceramic Capacitors 445-2675-2-ND
0.033µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.033Uf 25V, C0G, 5%, 0805, Full Reel; Capacitance Tdk - 87R3834 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 25V, C0G, 5%, 0805, Full Reel; Capacitance Tdk
87R3834
Ceramic Capacitor 0.033Uf 25V, C0G, 5%, 0805, Full Reel; Capacitance Tdk 87R3834
CERAMIC CAPACITOR 0.033UF 25V, C0G, 5%, 0805, FULL REEL; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 25V, C0G, 5%, 0805, FULL REEL; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.033Uf 25V, C0G, 5%, 0805; Capacitance Tdk - 90R7739 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 25V, C0G, 5%, 0805; Capacitance Tdk
90R7739
Ceramic Capacitor 0.033Uf 25V, C0G, 5%, 0805; Capacitance Tdk 90R7739
CERAMIC CAPACITOR 0.033UF 25V, C0G, 5%, 0805; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 25V, C0G, 5%, 0805; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G1E333J125AA 445-2675-1-ND 445-2675-6-ND 87R3834 90R7739
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.033Uf 25V, C0G, 5%, 0805, Full Reel; Capacitance Tdk Ceramic Capacitor 0.033Uf 25V, C0G, 5%, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers