General (Up to 50V)
0.022µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
0.022µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
0.022µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 0.022UF 25V C0G 0805
CERAMIC CAPACITOR 0.022UF 25V, C0G, 5%, 0805; Capacitance:22000pF;
CERAMIC CAPACITOR 0.022UF 25V, C0G, 5%, 0805; Capacitance:22000pF;
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C2012C0G1E223J125AA | 445-2674-1-ND | 445-2674-6-ND | C2012C0G1E223J125AA | 90R7738 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.022Uf 25V, C0G, 5%, 0805; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |