Mid Voltage (100 to 630V)
2200pF ±20% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
2200pF ±20% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C1608X8R2A222M080AA | 445-14283-1-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Applications | General Purpose; Commercial Grade | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0022 microF |