TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X8R1H472M080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X8R1H472M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X8R1H472M080AA
Multilayer Ceramic Chip Capacitor C1608X8R1H472M080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-14275-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14275-1-ND
Ceramic Capacitors 445-14275-1-ND
4700pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

4700pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14275-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14275-2-ND
Ceramic Capacitors 445-14275-2-ND
4700pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

4700pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x8R,50V,4.7Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 52X3772 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x8R,50V,4.7Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
52X3772
Mlcc,0603,x8R,50V,4.7Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 52X3772
MLCC,0603,X8R,50V,4. 7nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X8R,50V,4.7nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C1608X8R1H472M080AA 445-14275-1-ND 52X3772
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0603,x8R,50V,4.7Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M30G103J1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details