TDK U.S.A. Corporation Ceramic Capacitors C1608X8R1H223K080AE

Description
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173712-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173712-6-ND
Ceramic Capacitors 445-173712-6-ND
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173712-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173712-2-ND
Ceramic Capacitors 445-173712-2-ND
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173712-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173712-1-ND
Ceramic Capacitors 445-173712-1-ND
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-173712-6-ND 445-173712-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 276AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details