0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
CAPACITOR CERAMIC 0.022UF 50V, X8R, 10%, 0603; Capacitance:22000pF;
CAP, 0.022UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-2505-1-ND | 445-2505-6-ND | 87R3783 | 78AH1595 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 0.022Uf 50V, X8R, 10%, 0603; Capacitance Tdk | Cap, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |