TDK U.S.A. Corporation Ceramic Capacitors C1608X8R1E224K080AE

Description
0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173841-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173841-1-ND
Ceramic Capacitors 445-173841-1-ND
0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173841-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173841-6-ND
Ceramic Capacitors 445-173841-6-ND
0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173841-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173841-2-ND
Ceramic Capacitors 445-173841-2-ND
0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 92Y5888 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
92Y5888
Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 92Y5888
MLCC,0603,X8R,25V,0. 22µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X8R,25V,0.22µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173841-1-ND 445-173841-6-ND 92Y5888
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitors - Aluminum Electrolytic Capacitors - 107UVK050MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers