TDK U.S.A. Corporation Ceramic Capacitors C1608X8L0J155K080AC

Description
1.5µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175405-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175405-2-ND
Ceramic Capacitors 445-175405-2-ND
1.5µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

1.5µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175405-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175405-1-ND
Ceramic Capacitors 445-175405-1-ND
1.5µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

1.5µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175405-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175405-6-ND
Ceramic Capacitors 445-175405-6-ND
1.5µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

1.5µF ±10% 6.3V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1.5Uf, 6.3V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ5018 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Uf, 6.3V, Mlcc, 0603 Rohs Compliant Tdk
29AJ5018
Cap, 1.5Uf, 6.3V, Mlcc, 0603 Rohs Compliant Tdk 29AJ5018
CAP, 1.5UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1.5UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175405-2-ND 445-175405-6-ND 29AJ5018
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1.5Uf, 6.3V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 225SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers