TDK U.S.A. Corporation Ceramic Capacitors C1608X7S1C225K080AE

Description
2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C1608X7S1C225K080AETR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1608X7S1C225K080AECT-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1608X7S1C225K080AEDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Capacitors Ceramic Capacitors Series: C Product Status: Active Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7S Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK Corporation
Category: Capacitors Ceramic Capacitors
Series: C
Product Status: Active
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7S
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
Singapore, Singapore
16V 2.2UF Capacitor
60-C1608X7S1C225K080AE
16V 2.2UF Capacitor 60-C1608X7S1C225K080AE
MLCC,0603,X7S,16V,2. 2UF,10%,0.8M Product overview: C1608X7S1C225K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 2.2UF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7S1C225K080 AE can be used for catalog matching and distributor lookup.

MLCC,0603,X7S,16V,2.2UF,10%,0.8M Product overview: C1608X7S1C225K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 2.2UF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7S1C225K080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk - 56AJ9747 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
56AJ9747
Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk 56AJ9747
CAP, 2.2UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-C1608X7S1C225K080AETR-ND 445-C1608X7S1C225K080AEDKR-ND 60-C1608X7S1C225K080AE 56AJ9747
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors Ceramic Capacitors 16V 2.2UF Capacitor Cap, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - M30U104M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details