TDK-Lambda Americas Inc., High Power Division Capacitance Tdk C1608X7S1A475K080AC.

Description
Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Product Length:1.6mm; Product Width:0.85mm; Qualification:- RoHS Compliant: Yes
Description
Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Product Length:1.6mm; Product Width:0.85mm; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Tdk - 25AC8516 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Tdk
25AC8516
Capacitance Tdk 25AC8516
Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Product Length:1.6mm; Product Width:0.85mm; Qualification:- RoHS Compliant: Yes

Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Product Length:1.6mm; Product Width:0.85mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8516
Product Name Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers