TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X7R2A682K080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7R2A682K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7R2A682K080AA
Multilayer Ceramic Chip Capacitor C1608X7R2A682K080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
6800PF 100V Capacitor
60-C1608X7R2A682K080AA
6800PF 100V Capacitor 60-C1608X7R2A682K080AA
CAP CER 6800PF 100V X7R 0603 Product overview: C1608X7R2A682K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R2A682K080 AA can be used for catalog matching and distributor lookup.

CAP CER 6800PF 100V X7R 0603 Product overview: C1608X7R2A682K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R2A682K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1608X7R2A682K080AA - 865499-C1608X7R2A682K080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608X7R2A682K080AA
865499-C1608X7R2A682K080AA
Ceramic Capacitors - C1608X7R2A682K080AA 865499-C1608X7R2A682K080AA
Manufacturer: TDK Corporation Win Source Part Number: 865499-C1608X7R2A682 K080AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 6800 pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1608X7R2A682KT000N, 445-4424-1, 445-4424-2, 445-4424-6, C1608X7R2A682K

Manufacturer: TDK Corporation
Win Source Part Number: 865499-C1608X7R2A682K080AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 6800 pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1608X7R2A682KT000N, 445-4424-1, 445-4424-2, 445-4424-6, C1608X7R2A682K

Buy Now
Ceramic Capacitors - 445-4424-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4424-6-ND
Ceramic Capacitors 445-4424-6-ND
6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4424-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4424-1-ND
Ceramic Capacitors 445-4424-1-ND
6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4424-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4424-2-ND
Ceramic Capacitors 445-4424-2-ND
6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X7R2A682K080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R2A682K080AA
Ceramic Capacitors C1608X7R2A682K080AA
CAP CER 6800PF 100V X7R 0603

CAP CER 6800PF 100V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 6800Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3770 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk
87R3770
Ceramic Capacitor 6800Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk 87R3770
CERAMIC CAPACITOR 6800PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 6800PF 100V X7R 0603 - 769-C1608X7R2A682K080AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 6800PF 100V X7R 0603
769-C1608X7R2A682K080AA
CAP CER 6800PF 100V X7R 0603 769-C1608X7R2A682K080AA
CAP CER 6800PF 100V X7R 0603

CAP CER 6800PF 100V X7R 0603

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7R2A682K080AA 60-C1608X7R2A682K080AA 865499-C1608X7R2A682K080AA 445-4424-6-ND 445-4424-1-ND C1608X7R2A682K080AA 87R3770 769-C1608X7R2A682K080AA
Product Name Multilayer Ceramic Chip Capacitor 6800PF 100V Capacitor Ceramic Capacitors - C1608X7R2A682K080AA Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 6800Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk CAP CER 6800PF 100V X7R 0603
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details