TDK-Lambda Americas Inc., High Power Division Capacitor Ceramic 3300Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk C1608X7R2A332K080AA.

Description
CAPACITOR CERAMIC 3300PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 3300PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 3300Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk - 27AC3598 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk
27AC3598
Capacitor Ceramic 3300Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk 27AC3598
CAPACITOR CERAMIC 3300PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC3598
Product Name Capacitor Ceramic 3300Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers