TDK U.S.A. Corporation Ceramic Capacitors C1608X7R2A222M080AE

Description
2200pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1608X7R2A222M080AE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1608X7R2A222M080AE-ND
Ceramic Capacitors C1608X7R2A222M080AE-ND
2200pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X7R2A222M080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R2A222M080AE
Ceramic Capacitors C1608X7R2A222M080AE
CAP CER 2200PF 100V X7R 0603

CAP CER 2200PF 100V X7R 0603

Supplier's Site Datasheet
Mlcc,0603,x7R,100V,2.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 92Y5871 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,100V,2.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
92Y5871
Mlcc,0603,x7R,100V,2.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 92Y5871
MLCC,0603,X7R,100V,2 .2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,100V,2.2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors C1608X7R2A222M080AE
CAP CER 2200PF 100V X7R 0603

CAP CER 2200PF 100V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7R2A222M080AE-ND C1608X7R2A222M080AE 92Y5871 C1608X7R2A222M080AE
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7R,100V,2.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details